NTE Electronics, Inc. Sr, Quad Nand R/s Latch, Dip-16; Logic Family / Base Number Nte Electronics NTE4044B

Description
SR, QUAD NAND R/S LATCH, DIP-16; Logic Family / Base Number:NTE44; Latch Type:SR; IC Output Type:Logic; Propagation Delay:175ns; Output Current:10mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; No. of Bits:- RoHS Compliant: Yes
Datasheet
Description
SR, QUAD NAND R/S LATCH, DIP-16; Logic Family / Base Number:NTE44; Latch Type:SR; IC Output Type:Logic; Propagation Delay:175ns; Output Current:10mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; No. of Bits:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sr, Quad Nand R/s Latch, Dip-16; Logic Family / Base Number Nte Electronics - 29C4583 - Newark, An Avnet Company
Chicago, IL, United States
Sr, Quad Nand R/s Latch, Dip-16; Logic Family / Base Number Nte Electronics
29C4583
Sr, Quad Nand R/s Latch, Dip-16; Logic Family / Base Number Nte Electronics 29C4583
SR, QUAD NAND R/S LATCH, DIP-16; Logic Family / Base Number:NTE44; Latch Type:SR; IC Output Type:Logic; Propagation Delay:175ns; Output Current:10mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; No. of Bits:- RoHS Compliant: Yes

SR, QUAD NAND R/S LATCH, DIP-16; Logic Family / Base Number:NTE44; Latch Type:SR; IC Output Type:Logic; Propagation Delay:175ns; Output Current:10mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; No. of Bits:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 29C4583
Product Name Sr, Quad Nand R/s Latch, Dip-16; Logic Family / Base Number Nte Electronics
Propagation Delay 175 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
Logic - Latches - 74ACT373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details