NTE Electronics, Inc. Heat Sink, 20.3°C/w, Alum, To3P, To126, To127; Thermal Resistance Nte Electronics NTE403

Description
HEAT SINK, 20.3°C/W, ALUM, TO3P, TO126, TO127; Thermal Resistance:20.3°C/W; External Width - Metric:25.4mm; External Height - Metric:18.03mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:AluminiumRo HS Compliant: Yes
Description
HEAT SINK, 20.3°C/W, ALUM, TO3P, TO126, TO127; Thermal Resistance:20.3°C/W; External Width - Metric:25.4mm; External Height - Metric:18.03mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:AluminiumRo HS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 20.3°C/w, Alum, To3P, To126, To127; Thermal Resistance Nte Electronics - 31C4048 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 20.3°C/w, Alum, To3P, To126, To127; Thermal Resistance Nte Electronics
31C4048
Heat Sink, 20.3°C/w, Alum, To3P, To126, To127; Thermal Resistance Nte Electronics 31C4048
HEAT SINK, 20.3°C/W, ALUM, TO3P, TO126, TO127; Thermal Resistance:20.3°C/W; External Width - Metric:25.4mm; External Height - Metric:18.03mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:AluminiumRo HS Compliant: Yes

HEAT SINK, 20.3°C/W, ALUM, TO3P, TO126, TO127; Thermal Resistance:20.3°C/W; External Width - Metric:25.4mm; External Height - Metric:18.03mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:AluminiumRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 31C4048
Product Name Heat Sink, 20.3°C/w, Alum, To3P, To126, To127; Thermal Resistance Nte Electronics
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details