NTE Electronics, Inc. Flip Flops NTE4027B

Description
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)
Datasheet
Description
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - NTE4027B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NTE4027B
Flip Flops NTE4027B
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)

Buy Now Datasheet
Logic - Flip Flops - NTE4027B - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NTE4027B
Logic - Flip Flops NTE4027B
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NTE4027B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
NTE4027B
Integrated Circuits (ICs) - Logic - Flip Flops NTE4027B
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number NTE4027B NTE4027B NTE4027B
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.260\", 6.60mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74LVC1G74GD-Q100H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details