NTE Electronics, Inc. Logic - Flip Flops NTE4013B

Description
IC FF D-TYPE DUAL 14BIT 14DIP
Datasheet
Description
IC FF D-TYPE DUAL 14BIT 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - NTE4013B - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NTE4013B
Logic - Flip Flops NTE4013B
IC FF D-TYPE DUAL 14BIT 14DIP

IC FF D-TYPE DUAL 14BIT 14DIP

Supplier's Site Datasheet
Logic Family / Base Number Nte Electronics - 05H5788 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nte Electronics
05H5788
Logic Family / Base Number Nte Electronics 05H5788
Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:350ns; Frequency:15.5MHz; Output Current:8.8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive / Negative Edge; IC Output Type:Complementary; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:350ns; Frequency:15.5MHz; Output Current:8.8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive / Negative Edge; IC Output Type:Complementary; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NTE4013B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
NTE4013B
Integrated Circuits (ICs) - Logic - Flip Flops NTE4013B
IC FF D-TYPE DUAL 14BIT 14DIP

IC FF D-TYPE DUAL 14BIT 14DIP

Supplier's Site
Flip Flops - NTE4013B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NTE4013B
Flip Flops NTE4013B
Flip Flop 2 Element D-Type 14 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 14 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number NTE4013B 05H5788 NTE4013B NTE4013B
Product Name Logic - Flip Flops Logic Family / Base Number Nte Electronics Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
fMAX 15.5 MHz 15.5 MHz
Low-level Output Current (Sink) 8.8 mA
High-level Output Current (Source) 8.8 mA
Propagation Delay 350 ns
Package Type DIP; DIP DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details