IC GATE NAND 2CH 4-INP 14SOIC
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE4012BT | NTE4012BT | NTE4012BT |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V |
| Operating Current | 1.00E-3 mA | 8.8 mA | |
| Low Level Output Current (Sink) | 8.8 mA |