NTE Electronics, Inc. Logic - Gates and Inverters NTE4000T

Description
IC GATE NOR 3CH 3-INP 14SOIC
Datasheet
Description
IC GATE NOR 3CH 3-INP 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - NTE4000T - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NTE4000T
Logic - Gates and Inverters NTE4000T
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NTE4000T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NTE4000T
Integrated Circuits (ICs) - Logic - Gates and Inverters NTE4000T
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - NTE4000T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NTE4000T
Gates and Inverters NTE4000T
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number NTE4000T NTE4000T NTE4000T
Product Name Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR NOR; NOR Gate
Supply Voltage 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V 1.8V; 3V ~ 18V
Operating Current 1.00E-3 mA 4.2 mA
Low Level Output Current (Sink) 4.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details