NTE Electronics, Inc. Rf Power Transistor, Npn 20V 500Mhz To39; Transistor Polarity Nte Electronics NTE346

Description
RF POWER TRANSISTOR, NPN 20V 500MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Transition Frequency:500MHz; Power Dissipation:1W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
RF POWER TRANSISTOR, NPN 20V 500MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Transition Frequency:500MHz; Power Dissipation:1W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Power Transistor, Npn 20V 500Mhz To39; Transistor Polarity Nte Electronics - 31C3956 - Newark, An Avnet Company
Chicago, IL, United States
Rf Power Transistor, Npn 20V 500Mhz To39; Transistor Polarity Nte Electronics
31C3956
Rf Power Transistor, Npn 20V 500Mhz To39; Transistor Polarity Nte Electronics 31C3956
RF POWER TRANSISTOR, NPN 20V 500MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Transition Frequency:500MHz; Power Dissipation:1W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RF POWER TRANSISTOR, NPN 20V 500MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Transition Frequency:500MHz; Power Dissipation:1W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 31C3956
Product Name Rf Power Transistor, Npn 20V 500Mhz To39; Transistor Polarity Nte Electronics
Transistor Type Rf Power Transistor, Npn 20V 500Mhz To39; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products