NTE Electronics, Inc. Transistor NTE333

Description
TRANSISTOR,BJT,NPN,1 8V V(BR)CEO,15A I(C),SOT-123. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR,BJT,NPN,1 8V V(BR)CEO,15A I(C),SOT-123. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38824430 - Radwell International
Willingboro, NJ, United States
Transistor
38824430
Transistor 38824430
TRANSISTOR,BJT,NPN,1 8V V(BR)CEO,15A I(C),SOT-123. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR,BJT,NPN,18V V(BR)CEO,15A I(C),SOT-123. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 38824430
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers