SINGLE IGBT, 900V, 60A; Continuous Collector Current:60A; Power Dissipation:200W; Collector Emitter Voltage Max:900V; No. of Pins:3Pins; Operating Temperature Max:-; Product Range:-; MSL:- RoHS Compliant: Yes
IGBT-900V 60AMP
N-Channel Transistor Type, 200 W Power Dissipation, Insulated Gate Bipolar Transistor
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 31C3940 | NTE3322 | 70214698 |
| Product Name | Single Igbt, 900V, 60A; Continuous Collector Current Nte Electronics | Discrete Semiconductor Products - Transistors - IGBTs | IGBT N-CHANNEL ENHANCEMENT 900V IC=60A TO-3P CASE HIGH SPEED SWITCH |
| PD | 200000 milliwatts | 200000 milliwatts |