SINGLE IGBT, 600V, 50A; Continuous Collector Current:50A; Power Dissipation:200W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:-; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 31C3938 |
| Product Name | Single Igbt, 600V, 50A; Continuous Collector Current Nte Electronics |
| PD | 200000 milliwatts |