IGBT-600V 15AMP
IGBT, SINGLE, N-CH, 600V, 25A, TO-247; Continuous Collector Current:25A; Collector Emitter Saturation Voltage:3V; Power Dissipation:150W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NTE3311 | 31C3935 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | Igbt, Single, N-Ch, 600V, 25A, To-247; Continuous Collector Current Nte Electronics |
| Packing Method | Bag |