NTE Electronics, Inc. Optocoupler, Transistor, 5000Vrms; No. Of Channels Nte Electronics NTE3221

Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:-; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:-; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 5000Vrms; No. Of Channels Nte Electronics - 31C3924 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Nte Electronics
31C3924
Optocoupler, Transistor, 5000Vrms; No. Of Channels Nte Electronics 31C3924
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:-; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:-; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 31C3924
Product Name Optocoupler, Transistor, 5000Vrms; No. Of Channels Nte Electronics
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI05I12AFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details