NTE Electronics, Inc. Optocoupler, Triac O/p, 7.5Kv, Dip; Optocoupler Case Style Nte Electronics NTE3097

Description
OPTOCOUPLER, TRIAC O/P, 7.5KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10µA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC O/P, 7.5KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac O/p, 7.5Kv, Dip; Optocoupler Case Style Nte Electronics - 31C3872 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p, 7.5Kv, Dip; Optocoupler Case Style Nte Electronics
31C3872
Optocoupler, Triac O/p, 7.5Kv, Dip; Optocoupler Case Style Nte Electronics 31C3872
OPTOCOUPLER, TRIAC O/P, 7.5KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10µA RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P, 7.5KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10µA RoHS Compliant: Yes

Supplier's Site Datasheet
OPTOISOLATOR WITH ZERO CROSSING TRIAC DRIVER 6-PIN DIP VISO=7500V VDRM=400V - 70215368 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR WITH ZERO CROSSING TRIAC DRIVER 6-PIN DIP VISO=7500V VDRM=400V
70215368
OPTOISOLATOR WITH ZERO CROSSING TRIAC DRIVER 6-PIN DIP VISO=7500V VDRM=400V 70215368
OPTOISOLATOR WITH ZERO CROSSING TRIAC DRIVER 6-PIN DIP VISO=7500V VDRM=400V

OPTOISOLATOR WITH ZERO CROSSING TRIAC DRIVER 6-PIN DIP VISO=7500V VDRM=400V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Optocouplers Optocouplers
Product Number 31C3872 70215368
Product Name Optocoupler, Triac O/p, 7.5Kv, Dip; Optocoupler Case Style Nte Electronics OPTOISOLATOR WITH ZERO CROSSING TRIAC DRIVER 6-PIN DIP VISO=7500V VDRM=400V
Input 10µA
Mounting Option DIP Surface Mount
Isolation Voltage 7500 volts 7500 volts
Output TRIAC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537272 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details