NTE Electronics, Inc. Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics NTE3061

Description
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.7V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:-; Colour:RedRoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.7V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:-; Colour:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics - 31C3845 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics
31C3845
Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics 31C3845
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.7V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:-; Colour:RedRoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.7V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:-; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 31C3845
Product Name Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm (0.3 inch) Seven Segment Displays - HDSP-3603 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers