NTE Electronics, Inc. Optoelectronics - Display Modules - LED Character and Numeric NTE3055

Description
Win Source Part Number: 1081632-NTE3055 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Bag Standard Package: 1 Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 585nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE3055 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1081632-NTE3055 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Bag Standard Package: 1 Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 585nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE3055 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1081632-NTE3055 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1081632-NTE3055
Optoelectronics - Display Modules - LED Character and Numeric 1081632-NTE3055
Win Source Part Number: 1081632-NTE3055 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Bag Standard Package: 1 Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 585nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE3055 RoHS Status: RoHS non-compliant

Win Source Part Number: 1081632-NTE3055
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Bag
Standard Package: 1
Millicandela Rating: 2mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 585nm
Power Dissipation (Max): 60mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads
Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.41.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE3055
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1081632-NTE3055
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details