NTE Electronics, Inc. OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=400V NTE3048

Description
Optoisolator, TRIAC Driver Output, Forward Current 60 mA Output driver designed for 240 VAC Standard 6-Lead plastic DIP package The NTE3048 consists of a gallium arsenide infrared emitting diode optically coupled to a silicon bilateral switch in an 6-Lead DIP type package. This device is designed for use in applications requiring isolated TRIAC triggering.
Description
Optoisolator, TRIAC Driver Output, Forward Current 60 mA Output driver designed for 240 VAC Standard 6-Lead plastic DIP package The NTE3048 consists of a gallium arsenide infrared emitting diode optically coupled to a silicon bilateral switch in an 6-Lead DIP type package. This device is designed for use in applications requiring isolated TRIAC triggering.

Suppliers

Company
Product
Description
Supplier Links
OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=400V - 70214623 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=400V
70214623
OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=400V 70214623
Optoisolator, TRIAC Driver Output, Forward Current 60 mA Output driver designed for 240 VAC Standard 6-Lead plastic DIP package The NTE3048 consists of a gallium arsenide infrared emitting diode optically coupled to a silicon bilateral switch in an 6-Lead DIP type package. This device is designed for use in applications requiring isolated TRIAC triggering.

Optoisolator, TRIAC Driver Output, Forward Current 60 mA

  • Output driver designed for 240 VAC
  • Standard 6-Lead plastic DIP package
    The NTE3048 consists of a gallium arsenide infrared emitting diode optically coupled to a silicon bilateral switch in an 6-Lead DIP type package. This device is designed for use in applications requiring isolated TRIAC triggering.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70214623
Product Name OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=400V
Output TRIAC
Package Type 6-Pin DIP
Mounting Option Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 1640573 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details