NTE Electronics, Inc. OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=250V NTE3047

Description
Optoisolator, TRIAC Driver Output, Forward Current 60 mA Lamp ballasts Motor controls Static AC power switch Solid state relays Incandescent lamp dimmers The NTE3047 optoisolator consists of a gallium arsenide infrared emitting diode, optically coupled to a silicon bilateral switch and is designed for applications requiring isolated TRIAC triggering, low current isolated AC switching, high electrical isolation, high detector standoff voltage, small size, and low cost.
Datasheet
Description
Optoisolator, TRIAC Driver Output, Forward Current 60 mA Lamp ballasts Motor controls Static AC power switch Solid state relays Incandescent lamp dimmers The NTE3047 optoisolator consists of a gallium arsenide infrared emitting diode, optically coupled to a silicon bilateral switch and is designed for applications requiring isolated TRIAC triggering, low current isolated AC switching, high electrical isolation, high detector standoff voltage, small size, and low cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=250V - 70215838 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=250V
70215838
OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=250V 70215838
Optoisolator, TRIAC Driver Output, Forward Current 60 mA Lamp ballasts Motor controls Static AC power switch Solid state relays Incandescent lamp dimmers The NTE3047 optoisolator consists of a gallium arsenide infrared emitting diode, optically coupled to a silicon bilateral switch and is designed for applications requiring isolated TRIAC triggering, low current isolated AC switching, high electrical isolation, high detector standoff voltage, small size, and low cost.

Optoisolator, TRIAC Driver Output, Forward Current 60 mA

  • Lamp ballasts
  • Motor controls
  • Static AC power switch
  • Solid state relays
  • Incandescent lamp dimmers
    The NTE3047 optoisolator consists of a gallium arsenide infrared emitting diode, optically coupled to a silicon bilateral switch and is designed for applications requiring isolated TRIAC triggering, low current isolated AC switching, high electrical isolation, high detector standoff voltage, small size, and low cost.
Supplier's Site
Optocoupler, Triac, 7500Vrms; Optocoupler Case Style Nte Electronics - 42M2416 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 7500Vrms; Optocoupler Case Style Nte Electronics
42M2416
Optocoupler, Triac, 7500Vrms; Optocoupler Case Style Nte Electronics 42M2416
OPTOCOUPLER, TRIAC, 7500VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:10mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 7500VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:10mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 70215838 42M2416
Product Name OPTOISOLATOR WITH TRIAC OUTPUT 6-PIN DIP VISO=7500V VDRM=250V Optocoupler, Triac, 7500Vrms; Optocoupler Case Style Nte Electronics
Output TRIAC
Package Type 6-Pin DIP
Mounting Option Surface Mount DIP
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4687-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 7083273P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details