The NTE3046 is an optoisolator featuring a photo SCR output and a gallium arsenide infrared diode, housed in a 6-lead DIP plastic package. It is designed for applications requiring high isolation voltage, with a maximum isolation surge voltage of 3550V and a steady-state voltage rating of 3000Vrms. The device supports a continuous forward current of 60mA and can handle peak currents of up to 500mA for the input diode. The photo SCR can manage a DC anode current of 100mA and a peak pulse current of 1.0A. Operating temperature ranges from -30°C to +100°C, with a storage temperature range of -55°C to +150°C. The device has a low gate trigger voltage of 0.6V to 1.0V and a holding current of up to 0.5mA. It is RoHS compliant, making it suitable for environmentally conscious designs. This optoisolator is ideal for applications requiring reliable isolation and control in high-voltage environments.
OPTOCOUPLER, TRIAC, 3000VRMS; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:-; Product Range:-; Forward Current If:60mA; Input Current:20mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 31C3833 |
| Product Name | Optocoupler, Triac, 3000Vrms; Optocoupler Case Style Nte Electronics |
| Input | 20mA |