NTE Electronics, Inc. OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=500% NTE3045

Description
Optoisolator, Silicon NPN Darlington Phototransistor Output High sensitivity to low input drive current High collector-emitter breakdown voltage: 80V (Min.) The NTE3045 is a gallium arsenide LED optically coupled to a silicon photo darlington transistor in a 6-Lead DIP type package designed for applications requiring electrical isolation, high breakdown voltage, and high current transfer ratios. Characterized for use as telephone relay drivers but provides excellent performance in interfacing and coupling systems, phase and feedback controls, solid state relays, and general purpose switching circuits.
Datasheet
Description
Optoisolator, Silicon NPN Darlington Phototransistor Output High sensitivity to low input drive current High collector-emitter breakdown voltage: 80V (Min.) The NTE3045 is a gallium arsenide LED optically coupled to a silicon photo darlington transistor in a 6-Lead DIP type package designed for applications requiring electrical isolation, high breakdown voltage, and high current transfer ratios. Characterized for use as telephone relay drivers but provides excellent performance in interfacing and coupling systems, phase and feedback controls, solid state relays, and general purpose switching circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=500% - 70215954 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=500%
70215954
OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=500% 70215954
Optoisolator, Silicon NPN Darlington Phototransistor Output High sensitivity to low input drive current High collector-emitter breakdown voltage: 80V (Min.) The NTE3045 is a gallium arsenide LED optically coupled to a silicon photo darlington transistor in a 6-Lead DIP type package designed for applications requiring electrical isolation, high breakdown voltage, and high current transfer ratios. Characterized for use as telephone relay drivers but provides excellent performance in interfacing and coupling systems, phase and feedback controls, solid state relays, and general purpose switching circuits.

Optoisolator, Silicon NPN Darlington Phototransistor Output

  • High sensitivity to low input drive current
  • High collector-emitter breakdown voltage: 80V (Min.)
    The NTE3045 is a gallium arsenide LED optically coupled to a silicon photo darlington transistor in a 6-Lead DIP type package designed for applications requiring electrical isolation, high breakdown voltage, and high current transfer ratios. Characterized for use as telephone relay drivers but provides excellent performance in interfacing and coupling systems, phase and feedback controls, solid state relays, and general purpose switching circuits.
Supplier's Site
Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics - 21M5158 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics
21M5158
Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics 21M5158
OPTOCOUPLER, TRANSISTOR, 7500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 70215954 21M5158
Product Name OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=500% Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics
Output Photodarlington
Package Type 6-Pin DIP
Mounting Option Surface Mount DIP
Forward Current 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details