NTE Electronics, Inc. Led, Red, T-1 3/4 (5Mm), 800 Μcd, 655Nm; Led Color Nte Electronics NTE3020

Description
LED, RED, T-1 3/4 (5MM), 800 µCD, 655NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:655nm; Luminous Intensity:800µcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 800 µCD, 655NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:655nm; Luminous Intensity:800µcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 800 Μcd, 655Nm; Led Color Nte Electronics - 31C3818 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 800 Μcd, 655Nm; Led Color Nte Electronics
31C3818
Led, Red, T-1 3/4 (5Mm), 800 Μcd, 655Nm; Led Color Nte Electronics 31C3818
LED, RED, T-1 3/4 (5MM), 800 µCD, 655NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:655nm; Luminous Intensity:800µcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 800 µCD, 655NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:655nm; Luminous Intensity:800µcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31C3818
Product Name Led, Red, T-1 3/4 (5Mm), 800 Μcd, 655Nm; Led Color Nte Electronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 655 nm (6550 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details