NTE Electronics, Inc. Optoelectronics - LED Indication - Discrete NTE30056

Description
Win Source Part Number: 1032657-NTE30056 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3500mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 625nm Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 8mm Dimension: 7.90mm Dia Lens Style: Round with Domed Top Lens Size: 8.00mm Dia Alternative Parts (Cross-Reference): SSL-LX5093XAC; SSL-LX3044SOD; SSL-LX5093SOC; 555-2001F; 597-3301-507F; 551-0407F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30056
Request a Quote Datasheet
Description
Win Source Part Number: 1032657-NTE30056 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3500mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 625nm Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 8mm Dimension: 7.90mm Dia Lens Style: Round with Domed Top Lens Size: 8.00mm Dia Alternative Parts (Cross-Reference): SSL-LX5093XAC; SSL-LX3044SOD; SSL-LX5093SOC; 555-2001F; 597-3301-507F; 551-0407F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30056
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1032657-NTE30056
Optoelectronics - LED Indication - Discrete 1032657-NTE30056
Win Source Part Number: 1032657-NTE30056 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3500mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 625nm Height (Max): 11.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 8mm Dimension: 7.90mm Dia Lens Style: Round with Domed Top Lens Size: 8.00mm Dia Alternative Parts (Cross-Reference): SSL-LX5093XAC; SSL-LX3044SOD; SSL-LX5093SOC; 555-2001F; 597-3301-507F; 551-0407F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30056

Win Source Part Number: 1032657-NTE30056
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bag
Standard Package: 1
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3500mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 625nm
Height (Max): 11.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 8mm
Dimension: 7.90mm Dia
Lens Style: Round with Domed Top
Lens Size: 8.00mm Dia
Alternative Parts (Cross-Reference): SSL-LX5093XAC; SSL-LX3044SOD; SSL-LX5093SOC; 555-2001F; 597-3301-507F; 551-0407F;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.41.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE30056

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1032657-NTE30056
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details