NTE Electronics, Inc. Led, White, T-1 3/4 (5Mm), 16Cd; Led Color Nte Electronics NTE30045

Description
LED, WHITE, T-1 3/4 (5MM), 16CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:16cd; Viewing Angle:22°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes
Description
LED, WHITE, T-1 3/4 (5MM), 16CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:16cd; Viewing Angle:22°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 3/4 (5Mm), 16Cd; Led Color Nte Electronics - 73J8078 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 16Cd; Led Color Nte Electronics
73J8078
Led, White, T-1 3/4 (5Mm), 16Cd; Led Color Nte Electronics 73J8078
LED, WHITE, T-1 3/4 (5MM), 16CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:16cd; Viewing Angle:22°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 16CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:16cd; Viewing Angle:22°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73J8078
Product Name Led, White, T-1 3/4 (5Mm), 16Cd; Led Color Nte Electronics
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details