NTE Electronics, Inc. Led, White, T-1 (3Mm), 7Cd; Led Color Nte Electronics NTE30044

Description
LED, WHITE, T-1 (3MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 (3MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 (3Mm), 7Cd; Led Color Nte Electronics - 73J8076 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 (3Mm), 7Cd; Led Color Nte Electronics
73J8076
Led, White, T-1 (3Mm), 7Cd; Led Color Nte Electronics 73J8076
LED, WHITE, T-1 (3MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 (3MM), 7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:7cd; Viewing Angle:30°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73J8076
Product Name Led, White, T-1 (3Mm), 7Cd; Led Color Nte Electronics
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details