NTE Electronics, Inc. Led, Blue, T-1 3/4 (5Mm), 3.5Cd, 465Nm; Led Color Nte Electronics NTE30043

Description
LED, BLUE, T-1 3/4 (5MM), 3.5CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Viewing Angle:12°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 3.5CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Viewing Angle:12°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 3.5Cd, 465Nm; Led Color Nte Electronics - 73J8073 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 3.5Cd, 465Nm; Led Color Nte Electronics
73J8073
Led, Blue, T-1 3/4 (5Mm), 3.5Cd, 465Nm; Led Color Nte Electronics 73J8073
LED, BLUE, T-1 3/4 (5MM), 3.5CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Viewing Angle:12°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 3.5CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Viewing Angle:12°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73J8073
Product Name Led, Blue, T-1 3/4 (5Mm), 3.5Cd, 465Nm; Led Color Nte Electronics
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details