NTE Electronics, Inc. Led, Green, T-1 3/4 (5Mm), 11Cd, 523Nm; Led Color Nte Electronics NTE30038

Description
LED, GREEN, T-1 3/4 (5MM), 11CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:523nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 11CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:523nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 11Cd, 523Nm; Led Color Nte Electronics - 73J8070 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 11Cd, 523Nm; Led Color Nte Electronics
73J8070
Led, Green, T-1 3/4 (5Mm), 11Cd, 523Nm; Led Color Nte Electronics 73J8070
LED, GREEN, T-1 3/4 (5MM), 11CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:523nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 11CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:523nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73J8070
Product Name Led, Green, T-1 3/4 (5Mm), 11Cd, 523Nm; Led Color Nte Electronics
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers