NTE Electronics, Inc. Optoelectronics - LED Indication - Discrete NTE30034

Description
Win Source Part Number: 1037904-NTE30034 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2000mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 5.30mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Dimension: 3.00mm Dia Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Alternative Parts (Cross-Reference): CMD333URC-2; SSL-LX5093SRC/DV; SSL-LX3044SIC; SSL-LX5093SOC; C5SMF-RJS-CT0W0BB1; LA P47F-V2BB-24-3B5A-Z; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30034
Request a Quote Datasheet
Description
Win Source Part Number: 1037904-NTE30034 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2000mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 5.30mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Dimension: 3.00mm Dia Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Alternative Parts (Cross-Reference): CMD333URC-2; SSL-LX5093SRC/DV; SSL-LX3044SIC; SSL-LX5093SOC; C5SMF-RJS-CT0W0BB1; LA P47F-V2BB-24-3B5A-Z; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1037904-NTE30034
Optoelectronics - LED Indication - Discrete 1037904-NTE30034
Win Source Part Number: 1037904-NTE30034 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2000mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 5.30mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3mm Dimension: 3.00mm Dia Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Alternative Parts (Cross-Reference): CMD333URC-2; SSL-LX5093SRC/DV; SSL-LX3044SIC; SSL-LX5093SOC; C5SMF-RJS-CT0W0BB1; LA P47F-V2BB-24-3B5A-Z; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30034

Win Source Part Number: 1037904-NTE30034
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bag
Standard Package: 1
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2000mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 5.30mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 3mm
Dimension: 3.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
Alternative Parts (Cross-Reference): CMD333URC-2; SSL-LX5093SRC/DV; SSL-LX3044SIC; SSL-LX5093SOC; C5SMF-RJS-CT0W0BB1; LA P47F-V2BB-24-3B5A-Z;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.41.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE30034

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1037904-NTE30034
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details