NTE Electronics, Inc. Led, Green, T-1 (3Mm), 5Cd, 523Nm; Led Color Nte Electronics NTE30031

Description
LED, GREEN, T-1 (3MM), 5CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:523nm; Luminous Intensity:5cd; Viewing Angle:14°; Lens Shape:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 5CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:523nm; Luminous Intensity:5cd; Viewing Angle:14°; Lens Shape:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 5Cd, 523Nm; Led Color Nte Electronics - 73J8047 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 5Cd, 523Nm; Led Color Nte Electronics
73J8047
Led, Green, T-1 (3Mm), 5Cd, 523Nm; Led Color Nte Electronics 73J8047
LED, GREEN, T-1 (3MM), 5CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:523nm; Luminous Intensity:5cd; Viewing Angle:14°; Lens Shape:-; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 5CD, 523NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:523nm; Luminous Intensity:5cd; Viewing Angle:14°; Lens Shape:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73J8047
Product Name Led, Green, T-1 (3Mm), 5Cd, 523Nm; Led Color Nte Electronics
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 14 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ALMD-EL2E-XZ002CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers