NTE Electronics, Inc. Metal Oxide Varistor; Voltage Rating Vac Nte Electronics NTE2V420

Description
METAL OXIDE VARISTOR; Voltage Rating VAC:-; Voltage Rating VDC:-; Product Range:NTE2V Series; Clamping Voltage Vc Max:1.11kV; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR; Voltage Rating VAC:-; Voltage Rating VDC:-; Product Range:NTE2V Series; Clamping Voltage Vc Max:1.11kV; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor; Voltage Rating Vac Nte Electronics - 31C3460 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor; Voltage Rating Vac Nte Electronics
31C3460
Metal Oxide Varistor; Voltage Rating Vac Nte Electronics 31C3460
METAL OXIDE VARISTOR; Voltage Rating VAC:-; Voltage Rating VDC:-; Product Range:NTE2V Series; Clamping Voltage Vc Max:1.11kV; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:- RoHS Compliant: Yes

METAL OXIDE VARISTOR; Voltage Rating VAC:-; Voltage Rating VDC:-; Product Range:NTE2V Series; Clamping Voltage Vc Max:1.11kV; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C3460
Product Name Metal Oxide Varistor; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details