NTE Electronics, Inc. Mov, 275V, 685V Clamp, Radial Lead; Voltage Rating Vac Nte Electronics NTE2V275

Description
MOV, 275V, 685V CLAMP, RADIAL LEAD; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE2V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage Nom.:430V RoHS Compliant: Yes
Datasheet
Description
MOV, 275V, 685V CLAMP, RADIAL LEAD; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE2V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage Nom.:430V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mov, 275V, 685V Clamp, Radial Lead; Voltage Rating Vac Nte Electronics - 31C3459 - Newark, An Avnet Company
Chicago, IL, United States
Mov, 275V, 685V Clamp, Radial Lead; Voltage Rating Vac Nte Electronics
31C3459
Mov, 275V, 685V Clamp, Radial Lead; Voltage Rating Vac Nte Electronics 31C3459
MOV, 275V, 685V CLAMP, RADIAL LEAD; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE2V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage Nom.:430V RoHS Compliant: Yes

MOV, 275V, 685V CLAMP, RADIAL LEAD; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE2V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage Nom.:430V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C3459
Product Name Mov, 275V, 685V Clamp, Radial Lead; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
RF Diodes - BA595B6327-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details
SPAD modules - C11202-050 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details