NTE Electronics, Inc. Metal Oxide Varistor, 320V, 630V, 16Mm Disc; Voltage Rating Vac Nte Electronics NTE2V250

Description
METAL OXIDE VARISTOR, 320V, 630V, 16MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE2V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 320V, 630V, 16MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE2V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 320V, 630V, 16Mm Disc; Voltage Rating Vac Nte Electronics - 15M1921 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 320V, 630V, 16Mm Disc; Voltage Rating Vac Nte Electronics
15M1921
Metal Oxide Varistor, 320V, 630V, 16Mm Disc; Voltage Rating Vac Nte Electronics 15M1921
METAL OXIDE VARISTOR, 320V, 630V, 16MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE2V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 320V, 630V, 16MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE2V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15M1921
Product Name Metal Oxide Varistor, 320V, 630V, 16Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z150SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 18 volts
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details