NTE Electronics, Inc. MOV 250V RMS DIA=16MM 70 JOULES ITM=4500A CLAMPING VOLTAGE=630V NTE2V250

Description
Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C Excellent voltage clamping characteristics Very low temperature coefficient Low standby current Very low leakage current Low capacitance Low overshoot characteristics These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.
Description
Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C Excellent voltage clamping characteristics Very low temperature coefficient Low standby current Very low leakage current Low capacitance Low overshoot characteristics These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MOV 250V RMS DIA=16MM 70 JOULES ITM=4500A CLAMPING VOLTAGE=630V
70214656
MOV 250V RMS DIA=16MM 70 JOULES ITM=4500A CLAMPING VOLTAGE=630V 70214656
Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C Excellent voltage clamping characteristics Very low temperature coefficient Low standby current Very low leakage current Low capacitance Low overshoot characteristics These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.

Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C

  • Excellent voltage clamping characteristics
  • Very low temperature coefficient
  • Low standby current
  • Very low leakage current
  • Low capacitance
  • Low overshoot characteristics
    These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70214656
Product Name MOV 250V RMS DIA=16MM 70 JOULES ITM=4500A CLAMPING VOLTAGE=630V
Supply Voltage (VS) 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2913532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Varistors - 2111107 - RS Components, Ltd.
Specs
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
 - SPDee DC Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details