NTE Electronics, Inc. Metal Oxide Varistor, 210V, 410V, 16Mm Disc; Voltage Rating Vac Nte Electronics NTE2V150

Description
METAL OXIDE VARISTOR, 210V, 410V, 16MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE2V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 210V, 410V, 16MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE2V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 210V, 410V, 16Mm Disc; Voltage Rating Vac Nte Electronics - 06M7382 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 210V, 410V, 16Mm Disc; Voltage Rating Vac Nte Electronics
06M7382
Metal Oxide Varistor, 210V, 410V, 16Mm Disc; Voltage Rating Vac Nte Electronics 06M7382
METAL OXIDE VARISTOR, 210V, 410V, 16MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE2V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 210V, 410V, 16MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE2V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7382
Product Name Metal Oxide Varistor, 210V, 410V, 16Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details