NTE ELECTRONICS, INC.
NTE2V150 -- MOV 150V RMS DIA=16MM 40JOULES ITM=4500A CLAMPING VOLTAGE=410V
NTE Electronics, Inc.
MOV 150V RMS DIA=16MM 40JOULES ITM=4500A CLAMPING VOLTAGE=410V
NTE2V150
Description
Metal Oxide Varistors
Description
Metal Oxide Varistors
Suppliers
MOV 150V RMS DIA=16MM 40JOULES ITM=4500A CLAMPING VOLTAGE=410V
70214686
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Oxide Varistors (MOVs) |
|
Product Number
|
70214686 |
|
Product Name
|
MOV 150V RMS DIA=16MM 40JOULES ITM=4500A CLAMPING VOLTAGE=410V |
|
Supply Voltage (VS)
|
210 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Current Surge
200 amps
View Details
Standards and Certifications
RoHS; UL
Supply Voltage (VS)
420 volts
Tj
-40 to 85 C (-40 to 185 F)
View Details
Configuration
Single Device
Mounting / Packaging
Bolt-on Chassis
Standards and Certifications
RoHS; UL
View Details
Configuration
Single Device
Mounting / Packaging
Through-Hole
Supply Voltage (VS)
18 to 1800 volts
View Details