NTE Electronics, Inc. Varistor, 50Vac, 66Vdc, 150V, 16Mm Disc; Voltage Rating Vac Nte Electronics NTE2V050

Description
VARISTOR, 50VAC, 66VDC, 150V, 16MM DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:-; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 50VAC, 66VDC, 150V, 16MM DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:-; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 50Vac, 66Vdc, 150V, 16Mm Disc; Voltage Rating Vac Nte Electronics - 31C3454 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 50Vac, 66Vdc, 150V, 16Mm Disc; Voltage Rating Vac Nte Electronics
31C3454
Varistor, 50Vac, 66Vdc, 150V, 16Mm Disc; Voltage Rating Vac Nte Electronics 31C3454
VARISTOR, 50VAC, 66VDC, 150V, 16MM DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:-; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 50VAC, 66VDC, 150V, 16MM DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:-; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C3454
Product Name Varistor, 50Vac, 66Vdc, 150V, 16Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Single Diodes - 568-7920-3-ND - DigiKey
Specs
Tj 200 C (392 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details