NTE ELECTRONICS, INC.
NTE2V035 -- MOV 35V RMS DIA=16MM 10 JOULES ITM=1000A CLAMPING VOLTAGE=110V
NTE Electronics, Inc.
MOV 35V RMS DIA=16MM 10 JOULES ITM=1000A CLAMPING VOLTAGE=110V
NTE2V035
Description
Metal Oxide Varistors
Description
Metal Oxide Varistors
Suppliers
MOV 35V RMS DIA=16MM 10 JOULES ITM=1000A CLAMPING VOLTAGE=110V
70214681
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Oxide Varistors (MOVs) |
|
Product Number
|
70214681 |
|
Product Name
|
MOV 35V RMS DIA=16MM 10 JOULES ITM=1000A CLAMPING VOLTAGE=110V |
|
Supply Voltage (VS)
|
45 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Current Surge
80 amps
View Details
Standards and Certifications
RoHS; UL
Supply Voltage (VS)
420 volts
Tj
-40 to 85 C (-40 to 185 F)
View Details
Standards and Certifications
RoHS
Supply Voltage (VS)
3.3 volts
Capacitance
0.5000 pF
View Details
Configuration
Single Device
Mounting / Packaging
BLOCK
Standards and Certifications
RoHS; UL
View Details