NTE Electronics, Inc. Metal Oxide Varistor, 45V, 110V, 16Mm Disc; Voltage Rating Vac Nte Electronics NTE2V035

Description
METAL OXIDE VARISTOR, 45V, 110V, 16MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:NTE2V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 45V, 110V, 16MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:NTE2V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 45V, 110V, 16Mm Disc; Voltage Rating Vac Nte Electronics - 31C3452 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 45V, 110V, 16Mm Disc; Voltage Rating Vac Nte Electronics
31C3452
Metal Oxide Varistor, 45V, 110V, 16Mm Disc; Voltage Rating Vac Nte Electronics 31C3452
METAL OXIDE VARISTOR, 45V, 110V, 16MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:NTE2V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 45V, 110V, 16MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:NTE2V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C3452
Product Name Metal Oxide Varistor, 45V, 110V, 16Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 284-SMP1321-003 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details