NTE Electronics, Inc. Mosfet, 55V, 110A, To-220; Channel Type Nte Electronics NTE2991

Description
MOSFET, 55V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes
Description
MOSFET, 55V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, 55V, 110A, To-220; Channel Type Nte Electronics - 32M3080 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 55V, 110A, To-220; Channel Type Nte Electronics
32M3080
Mosfet, 55V, 110A, To-220; Channel Type Nte Electronics 32M3080
MOSFET, 55V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, 55V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 32M3080
Product Name Mosfet, 55V, 110A, To-220; Channel Type Nte Electronics
IDSS 110000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R0-40EX - 770666-BUK7Y3R0-40EX - Win Source Electronics
Specs
Package Type SOT3
Packing Method Tape Reel; Reel package
View Details
2 suppliers