NTE Electronics, Inc. Transistor, Bipolar, Pnp, -35V, -2A, To-92-3; Transistor Polarity Nte Electronics NTE2660

Description
TRANSISTOR, BIPOLAR, PNP, -35V, -2A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, -35V, -2A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, -35V, -2A, To-92-3; Transistor Polarity Nte Electronics - 32M3064 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -35V, -2A, To-92-3; Transistor Polarity Nte Electronics
32M3064
Transistor, Bipolar, Pnp, -35V, -2A, To-92-3; Transistor Polarity Nte Electronics 32M3064
TRANSISTOR, BIPOLAR, PNP, -35V, -2A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -35V, -2A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 32M3064
Product Name Transistor, Bipolar, Pnp, -35V, -2A, To-92-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 154902 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details