NTE Electronics, Inc. Transistor Polarity Nte Electronics NTE2337

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:7A; Power Dissipation:45W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:15hFE RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:7A; Power Dissipation:45W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:15hFE RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTE2337 is a silicon NPN transistor designed for high-speed switching applications. It is packaged in a three-pin through-hole case with dimensions of 17.0 mm in length, 7.5 mm in width, and 13.5 mm in minimum height, featuring an isolated tab. The device has a collector-emitter voltage rating of 500 V, a continuous collector current of 7 A, and a maximum power dissipation of 45 W at 25°C. The DC current gain (hFE) ranges from 15 to 8 under specified conditions, with a transition frequency of 20 MHz. Turn-on time is 1.0 µs, storage time is 3.0 µs, and collector current fall time is 0.3 µs. It operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. The part complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The NTE2337 is a silicon NPN transistor designed for high-speed switching applications. It is packaged in a three-pin through-hole case with dimensions of 17.0 mm in length, 7.5 mm in width, and 13.5 mm in minimum height, featuring an isolated tab. The device has a collector-emitter voltage rating of 500 V, a continuous collector current of 7 A, and a maximum power dissipation of 45 W at 25°C. The DC current gain (hFE) ranges from 15 to 8 under specified conditions, with a transition frequency of 20 MHz. Turn-on time is 1.0 µs, storage time is 3.0 µs, and collector current fall time is 0.3 µs. It operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. The part complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Nte Electronics - 05H5624 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nte Electronics
05H5624
Transistor Polarity Nte Electronics 05H5624
Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:7A; Power Dissipation:45W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:15hFE RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:7A; Power Dissipation:45W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:15hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 05H5624
Product Name Transistor Polarity Nte Electronics
Transistor Type Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1660455 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-523 (sc-89)
View Details