NTE Electronics, Inc. Varistor/MOV NTE1V250

Description
VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL, VOLTAGE RATING VAC 250V, VOLTAGE RATING VDC 320V, PRODUCT RANGE NTE1V SERIES, CLAMPING VOLTAGE VC MAX 630V, VARISTOR CASE STYLE RADIAL LEADED, PEAK SURGE CURRENT @ 8/20 S 1.2KA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL, VOLTAGE RATING VAC 250V, VOLTAGE RATING VDC 320V, PRODUCT RANGE NTE1V SERIES, CLAMPING VOLTAGE VC MAX 630V, VARISTOR CASE STYLE RADIAL LEADED, PEAK SURGE CURRENT @ 8/20 S 1.2KA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 67954011 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
67954011
Varistor/MOV 67954011
VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL, VOLTAGE RATING VAC 250V, VOLTAGE RATING VDC 320V, PRODUCT RANGE NTE1V SERIES, CLAMPING VOLTAGE VC MAX 630V, VARISTOR CASE STYLE RADIAL LEADED, PEAK SURGE CURRENT @ 8/20 S 1.2KA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL, VOLTAGE RATING VAC 250V, VOLTAGE RATING VDC 320V, PRODUCT RANGE NTE1V SERIES, CLAMPING VOLTAGE VC MAX 630V, VARISTOR CASE STYLE RADIAL LEADED, PEAK SURGE CURRENT @ 8/20 S 1.2KA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 67954011
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2913532P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1200 volts
View Details
TPMOV (Thermally Protected MOV) - 510TPMOVSLT - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 510 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - AC Power 2 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details