NTE Electronics, Inc. Varistor, 240V, 160Vac, 210Vdc, 8.5Mm Disc; Voltage Rating Vac Nte Electronics NTE1V150

Description
VARISTOR, 240V, 160VAC, 210VDC, 8.5MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE1V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 240V, 160VAC, 210VDC, 8.5MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE1V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 240V, 160Vac, 210Vdc, 8.5Mm Disc; Voltage Rating Vac Nte Electronics - 06M7365 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 240V, 160Vac, 210Vdc, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
06M7365
Varistor, 240V, 160Vac, 210Vdc, 8.5Mm Disc; Voltage Rating Vac Nte Electronics 06M7365
VARISTOR, 240V, 160VAC, 210VDC, 8.5MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE1V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, 240V, 160VAC, 210VDC, 8.5MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE1V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7365
Product Name Varistor, 240V, 160Vac, 210Vdc, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222389 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-speed switching diode - BAS516-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details