NTE Electronics, Inc. Metal Oxide Varistor, 38V, 95V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics NTE1V030

Description
METAL OXIDE VARISTOR, 38V, 95V, 8.5MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE1V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 38V, 95V, 8.5MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE1V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 38V, 95V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics - 31C2568 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 38V, 95V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
31C2568
Metal Oxide Varistor, 38V, 95V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics 31C2568
METAL OXIDE VARISTOR, 38V, 95V, 8.5MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE1V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

METAL OXIDE VARISTOR, 38V, 95V, 8.5MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE1V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C2568
Product Name Metal Oxide Varistor, 38V, 95V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SLJQ060SCS - 30SLJQ060SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details