NTE Electronics, Inc. Metal Oxide Varistor, 12V, 45V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics NTE1V010

Description
METAL OXIDE VARISTOR, 12V, 45V, 8.5MM DISC; Voltage Rating VAC:10V; Voltage Rating VDC:12V; Product Range:NTE1V Series; Clamping Voltage Vc Max:45V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 12V, 45V, 8.5MM DISC; Voltage Rating VAC:10V; Voltage Rating VDC:12V; Product Range:NTE1V Series; Clamping Voltage Vc Max:45V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 12V, 45V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics - 31C2563 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 12V, 45V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
31C2563
Metal Oxide Varistor, 12V, 45V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics 31C2563
METAL OXIDE VARISTOR, 12V, 45V, 8.5MM DISC; Voltage Rating VAC:10V; Voltage Rating VDC:12V; Product Range:NTE1V Series; Clamping Voltage Vc Max:45V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

METAL OXIDE VARISTOR, 12V, 45V, 8.5MM DISC; Voltage Rating VAC:10V; Voltage Rating VDC:12V; Product Range:NTE1V Series; Clamping Voltage Vc Max:45V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C2563
Product Name Metal Oxide Varistor, 12V, 45V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Diode and Rectifier - 286-15CTQ045-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details