NTE Electronics, Inc. Transistor, Pnp, 80V, To-202; Transistor Polarity Nte Electronics NTE189

Description
TRANSISTOR, PNP, 80V, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz; MSL:-RoHS Compliant: Yes
Description
TRANSISTOR, PNP, 80V, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 80V, To-202; Transistor Polarity Nte Electronics - 01N3956 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 80V, To-202; Transistor Polarity Nte Electronics
01N3956
Transistor, Pnp, 80V, To-202; Transistor Polarity Nte Electronics 01N3956
TRANSISTOR, PNP, 80V, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz; MSL:-RoHS Compliant: Yes

TRANSISTOR, PNP, 80V, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 01N3956
Product Name Transistor, Pnp, 80V, To-202; Transistor Polarity Nte Electronics
Transistor Type Transistor, Pnp, 80V, To-202; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 17731553 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 2060061P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TSOT
View Details