NTE Electronics, Inc. Thermostat, Disc, 500 Diameter, Snap Action; Switching Temperature Nte Electronics NTE-DTO180

Description
THERMOSTAT, DISC, 500" DIAMETER, SNAP ACTION; Switching Temperature:85°C; Reset Temperature:65°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT, DISC, 500" DIAMETER, SNAP ACTION; Switching Temperature:85°C; Reset Temperature:65°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat, Disc, 500 Diameter, Snap Action; Switching Temperature Nte Electronics - 64T5027 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, Disc, 500 Diameter, Snap Action; Switching Temperature Nte Electronics
64T5027
Thermostat, Disc, 500 Diameter, Snap Action; Switching Temperature Nte Electronics 64T5027
THERMOSTAT, DISC, 500" DIAMETER, SNAP ACTION; Switching Temperature:85°C; Reset Temperature:65°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC RoHS Compliant: Yes

THERMOSTAT, DISC, 500" DIAMETER, SNAP ACTION; Switching Temperature:85°C; Reset Temperature:65°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 64T5027
Product Name Thermostat, Disc, 500 Diameter, Snap Action; Switching Temperature Nte Electronics
Set Point Range 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 5681882 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details