NTE Electronics, Inc. Capacitors - Aluminum Electrolytic Capacitors NPA33M63

Description
CAP ALUM 33UF 20% 63V AXIAL
Datasheet
Description
CAP ALUM 33UF 20% 63V AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - NPA33M63 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
NPA33M63
Capacitors - Aluminum Electrolytic Capacitors NPA33M63
CAP ALUM 33UF 20% 63V AXIAL

CAP ALUM 33UF 20% 63V AXIAL

Supplier's Site
Axial Non Polarized Capacitor; 33Uf 63V ; 10D X 25L; Capacitance Nte Electronics - 31AC3747 - Newark, An Avnet Company
Chicago, IL, United States
Axial Non Polarized Capacitor; 33Uf 63V ; 10D X 25L; Capacitance Nte Electronics
31AC3747
Axial Non Polarized Capacitor; 33Uf 63V ; 10D X 25L; Capacitance Nte Electronics 31AC3747
Axial Non Polarized Capacitor; 33UF 63V ; 10D X 25L; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:- RoHS Compliant: Yes

Axial Non Polarized Capacitor; 33UF 63V ; 10D X 25L; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NPA33M63 31AC3747
Product Name Capacitors - Aluminum Electrolytic Capacitors Axial Non Polarized Capacitor; 33Uf 63V ; 10D X 25L; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details