Axial Non Polarized Capacitor; 220UF 63V ; 16D X 30L; Capacitance:220µF; Voltage Rating:63V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:30mm; ESR:- RoHS Compliant: Yes
CAP ALUM 220UF 20% 63V AXIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 31AC3743 | NPA220M63 |
| Product Name | Axial Non Polarized Capacitor; 220Uf 63V ; 16D X 30L; Capacitance Nte Electronics | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Axial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |