NTE Electronics, Inc. Cap, Alu Elec, 1Uf, 50V, Axial; Capacitance Nte Electronics NPA1M50

Description
CAP, ALU ELEC, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes
Description
CAP, ALU ELEC, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 1Uf, 50V, Axial; Capacitance Nte Electronics - 33C5766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1Uf, 50V, Axial; Capacitance Nte Electronics
33C5766
Cap, Alu Elec, 1Uf, 50V, Axial; Capacitance Nte Electronics 33C5766
CAP, ALU ELEC, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 1UF, 50V, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5766
Product Name Cap, Alu Elec, 1Uf, 50V, Axial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details