NTE Electronics, Inc. Capacitors - Aluminum Electrolytic Capacitors NPA10M63

Description
CAP ALUM 10UF 20% 63V AXIAL
Description
CAP ALUM 10UF 20% 63V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - NPA10M63 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
NPA10M63
Capacitors - Aluminum Electrolytic Capacitors NPA10M63
CAP ALUM 10UF 20% 63V AXIAL

CAP ALUM 10UF 20% 63V AXIAL

Supplier's Site
Axial Non Polarized Capacitor; 10Uf 63V ; 8D X 19L; Capacitance Nte Electronics - 31AC3736 - Newark, An Avnet Company
Chicago, IL, United States
Axial Non Polarized Capacitor; 10Uf 63V ; 8D X 19L; Capacitance Nte Electronics
31AC3736
Axial Non Polarized Capacitor; 10Uf 63V ; 8D X 19L; Capacitance Nte Electronics 31AC3736
Axial Non Polarized Capacitor; 10UF 63V ; 8D X 19L; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:- RoHS Compliant: Yes

Axial Non Polarized Capacitor; 10UF 63V ; 8D X 19L; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NPA10M63 31AC3736
Product Name Capacitors - Aluminum Electrolytic Capacitors Axial Non Polarized Capacitor; 10Uf 63V ; 8D X 19L; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details