NTE Electronics, Inc. NTE Electrolytic NPA10M50

Description
CAPACITOR, 10 MFD, 50VDC, AXIAL
Description
CAPACITOR, 10 MFD, 50VDC, AXIAL

Suppliers

Company
Product
Description
Supplier Links
NTE Electrolytic - NPA10M50 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Electrolytic
NPA10M50
NTE Electrolytic NPA10M50
CAPACITOR, 10 MFD, 50VDC, AXIAL

CAPACITOR, 10 MFD, 50VDC, AXIAL

Supplier's Site
Cap, Alu Elec, 10Uf, 50V, Axial; Capacitance Nte Electronics - 33C5770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 50V, Axial; Capacitance Nte Electronics
33C5770
Cap, Alu Elec, 10Uf, 50V, Axial; Capacitance Nte Electronics 33C5770
CAP, ALU ELEC, 10UF, 50V, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:-; Product Length:19mmRoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 50V, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:-; Product Length:19mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NPA10M50 33C5770
Product Name NTE Electrolytic Cap, Alu Elec, 10Uf, 50V, Axial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details